EDA Tec Single Board Computers (SBCs) ED-CM4NANO-1132-C

Description
RPI CM4101032 INDUSTRIAL PC
Request a Quote Datasheet
Description
RPI CM4101032 INDUSTRIAL PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Board Computers (SBCs) - 4555-ED-CM4NANO-1132-C-ND - DigiKey
Thief River Falls, MN, United States
Single Board Computers (SBCs)
4555-ED-CM4NANO-1132-C-ND
Single Board Computers (SBCs) 4555-ED-CM4NANO-1132-C-ND
RPI CM4101032 INDUSTRIAL PC

RPI CM4101032 INDUSTRIAL PC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Single Board Computers (SBC)
Product Number 4555-ED-CM4NANO-1132-C-ND
Product Name Single Board Computers (SBCs)
CPU Speed 1500 MHz
Main Memory 1000 to 32000 MB
Ports USB
Communication Networks Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computer - PALM - NEX - 001 - Synertron Technology, Inc.
Specs
Operating Humidity 95 %
View Details
Extended Temperature 6U VME 5106 PowerPC -  - ELMA Electronic Inc.
Specs
Processor / CPU MPC755
Computer Bus PMC Bus
CPU Speed 400 MHz
View Details