Ed Fagan, Inc. Tungsten Sheet Stock

Description
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials -- where other conductive metals such as copper or silver evaporate/erode under electronic arc conditions Tungsten’s high density gives it a strong capacity to absorb X-rays and gamma radiation making it useful in radiation shielding applications. And, Tungsten is an excellent material for high-vacuum technology, glass seals, furnace construction, welding electrodes, etc. Ed Fagan Inc. stocks Tungsten in a variety of forms and dimensions.
Datasheet
Description
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials -- where other conductive metals such as copper or silver evaporate/erode under electronic arc conditions Tungsten’s high density gives it a strong capacity to absorb X-rays and gamma radiation making it useful in radiation shielding applications. And, Tungsten is an excellent material for high-vacuum technology, glass seals, furnace construction, welding electrodes, etc. Ed Fagan Inc. stocks Tungsten in a variety of forms and dimensions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tungsten Sheet Stock -  - Ed Fagan, Inc.
Franklin Lakes, NJ, USA
Tungsten Sheet Stock
Tungsten Sheet Stock
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials -- where other conductive metals such as copper or silver evaporate/erode under electronic arc conditions Tungsten’s high density gives it a strong capacity to absorb X-rays and gamma radiation making it useful in radiation shielding applications. And, Tungsten is an excellent material for high-vacuum technology, glass seals, furnace construction, welding electrodes, etc. Ed Fagan Inc. stocks Tungsten in a variety of forms and dimensions.

Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials -- where other conductive metals such as copper or silver evaporate/erode under electronic arc conditions Tungsten’s high density gives it a strong capacity to absorb X-rays and gamma radiation making it useful in radiation shielding applications. And, Tungsten is an excellent material for high-vacuum technology, glass seals, furnace construction, welding electrodes, etc. Ed Fagan Inc. stocks Tungsten in a variety of forms and dimensions.

Supplier's Site Datasheet

Technical Specifications

  Ed Fagan, Inc.
Product Category Metal Shapes and Stock
Product Name Tungsten Sheet Stock
Type Refractory / Reactive; Tungsten; Pure, Unalloyed or Very Low Alloy Additions
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn
Unlock Full Specs
to access all available technical data

Similar Products

SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
 - Nitronic® 60 / HPA N60 - Billet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Billet / Bloom
Features Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details
3.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details