ECS Crystal/Oscillator ECS1474S1X

Description
CRYSTAL, 14.7456MHZ, HC49/U. FREE 2 YEAR RADWELL WARRANTY
Description
CRYSTAL, 14.7456MHZ, HC49/U. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 66698061 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
66698061
Crystal/Oscillator 66698061
CRYSTAL, 14.7456MHZ, HC49/U. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL, 14.7456MHZ, HC49/U. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 66698061
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - CDX-1082 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Units - 1849616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers