ECS Crystal/Oscillator ECS10131H

Description
CRYSTAL-1.000 MHZ 13PF 49UA. FREE 2 YEAR RADWELL WARRANTY
Description
CRYSTAL-1.000 MHZ 13PF 49UA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 10943594 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
10943594
Crystal/Oscillator 10943594
CRYSTAL-1.000 MHZ 13PF 49UA. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL-1.000 MHZ 13PF 49UA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 10943594
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 7675285P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 30 MHz
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details