ECS Crystal/Oscillator ECS-SR1-3.58-B-TR

Description
RESONATOR, 3.58MHZ, .5%, 30PF, SMD 4X7.5 MM. FREE 2 YEAR RADWELL WARRANTY
Description
RESONATOR, 3.58MHZ, .5%, 30PF, SMD 4X7.5 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 55389489 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
55389489
Crystal/Oscillator 55389489
RESONATOR, 3.58MHZ, .5%, 30PF, SMD 4X7.5 MM. FREE 2 YEAR RADWELL WARRANTY

RESONATOR, 3.58MHZ, .5%, 30PF, SMD 4X7.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resonators
Product Number 55389489
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonators - XC1104CT-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 1512 (3731 Metric)
Features / Standards Lead-Free
View Details
2 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
SAW Resonator (1-Port) - Q38 1-port (3.8mm x 3.8mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details