ECS Crystals ECS-80-10-30B-CWN-TR

Description
CRYSTAL 8.0000MHZ 10PF SMD
Datasheet
Description
CRYSTAL 8.0000MHZ 10PF SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 8.0000MHZ 10PF SMD

CRYSTAL 8.0000MHZ 10PF SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number ECS-80-10-30B-CWN-TR
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Frequency Stability 15 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8150251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers