ECS Crystal/Oscillator ECS-41-20-1X

Description
CRYSTAL, HC-49UX SERIES, 4.096 MHZ, 20PF, HC49, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
Description
CRYSTAL, HC-49UX SERIES, 4.096 MHZ, 20PF, HC49, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 40294560 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
40294560
Crystal/Oscillator 40294560
CRYSTAL, HC-49UX SERIES, 4.096 MHZ, 20PF, HC49, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL, HC-49UX SERIES, 4.096 MHZ, 20PF, HC49, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 40294560
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-100-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details