ECS
ECS-390-10-37B-CKM-TR -- CRYSTALS
ECS
Crystals
ECS-390-10-37B-CKM-TR
Description
CRYSTAL 39 MHZ 10PF SMD
Description
CRYSTAL 39 MHZ 10PF SMD
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
|
Product Number
|
ECS-390-10-37B-CKM-TR |
|
Product Name
|
Crystals |
|
Package / Form Factor
|
Surface Mount; Surface Mount
|
|
Frequency
|
39 MHz
|
|
Frequency Stability
|
10 ppm
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Frequency Stability
30 ppm
Load Capacitance
12 pF
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
25 MHz
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; C3E
Frequency
16 MHz
Load Capacitance
8 pF
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
11.06 MHz
Frequency Stability
30 ppm
View Details