ECS Crystal/Oscillator ECS-36-S-4X

Description
CRYSTAL, SERIES, FUNDAMENTAL, 3.6864MHZ NOM, HC49/US. FREE 2 YEAR RADWELL WARRANTY
Description
CRYSTAL, SERIES, FUNDAMENTAL, 3.6864MHZ NOM, HC49/US. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 70010179 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
70010179
Crystal/Oscillator 70010179
CRYSTAL, SERIES, FUNDAMENTAL, 3.6864MHZ NOM, HC49/US. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL, SERIES, FUNDAMENTAL, 3.6864MHZ NOM, HC49/US. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 70010179
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillators - 7675285 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - X171-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers