ECS Crystal/Oscillator ECS-184-20-1X

Description
PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 18.432MHZ NOM. FREE 2 YEAR RADWELL WARRANTY
Description
PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 18.432MHZ NOM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 224228659 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
224228659
Crystal/Oscillator 224228659
PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 18.432MHZ NOM. FREE 2 YEAR RADWELL WARRANTY

PARALLEL - FUNDAMENTAL QUARTZ CRYSTAL, 18.432MHZ NOM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 224228659
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735878 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Through Hole Crystals - ECS-060-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 6 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details