ECS Crystal/Oscillator ECS-160-18-9X

Description
16MHZ ±50PPM CRYSTAL 18PF 50 OHMS CYLINDRICAL CAN, RADIAL. FREE 2 YEAR RADWELL WARRANTY
Description
16MHZ ±50PPM CRYSTAL 18PF 50 OHMS CYLINDRICAL CAN, RADIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 92791576 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
92791576
Crystal/Oscillator 92791576
16MHZ ±50PPM CRYSTAL 18PF 50 OHMS CYLINDRICAL CAN, RADIAL. FREE 2 YEAR RADWELL WARRANTY

16MHZ ±50PPM CRYSTAL 18PF 50 OHMS CYLINDRICAL CAN, RADIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 92791576
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734649 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
Through Hole Crystals - ECS-120-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details