ECS Crystal/Oscillator ECS-120-S-4X

Description
CRYSTAL, 12.000MHZ, SERIES, 30PPM, HC-49/US. FREE 2 YEAR RADWELL WARRANTY
Description
CRYSTAL, 12.000MHZ, SERIES, 30PPM, HC-49/US. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 21189977 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
21189977
Crystal/Oscillator 21189977
CRYSTAL, 12.000MHZ, SERIES, 30PPM, HC-49/US. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL, 12.000MHZ, SERIES, 30PPM, HC-49/US. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 21189977
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8136031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-12-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details