ECS Crystal/Oscillator ECS-112.2-S-1X

Description
CRYSTALS 11.228MHZ SERIES . FREE 2 YEAR RADWELL WARRANTY
Description
CRYSTALS 11.228MHZ SERIES . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 111491253 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
111491253
Crystal/Oscillator 111491253
CRYSTALS 11.228MHZ SERIES . FREE 2 YEAR RADWELL WARRANTY

CRYSTALS 11.228MHZ SERIES . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 111491253
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30B-RWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 1735881 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C5S - C5S-12.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details