ECS Crystal/Oscillator ECS-110.5-20-1X

Description
PARALLEL QUARTZ CRYSTAL, 11.0592MHZ, HC-49/U, 20PF. FREE 2 YEAR RADWELL WARRANTY
Description
PARALLEL QUARTZ CRYSTAL, 11.0592MHZ, HC-49/U, 20PF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 205471325 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
205471325
Crystal/Oscillator 205471325
PARALLEL QUARTZ CRYSTAL, 11.0592MHZ, HC-49/U, 20PF. FREE 2 YEAR RADWELL WARRANTY

PARALLEL QUARTZ CRYSTAL, 11.0592MHZ, HC-49/U, 20PF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 205471325
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Through Hole Crystals - ECS-100-20-1X-EM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details