ECS Crystal/Oscillator ECS-10-13-1X

Description
CRYSTAL, 1MHZ, 13PF, HC-49. FREE 2 YEAR RADWELL WARRANTY
Description
CRYSTAL, 1MHZ, 13PF, HC-49. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 126843041 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
126843041
Crystal/Oscillator 126843041
CRYSTAL, 1MHZ, 13PF, HC-49. FREE 2 YEAR RADWELL WARRANTY

CRYSTAL, 1MHZ, 13PF, HC-49. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 126843041
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystal Units - 6719306 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Through Hole Crystals - ECS-120-20-4X-EM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers