The ETXO-H33CL-125.000 is a surface mount temperature compensated crystal oscillator (TCXO) with HCMOS output, operating at 125.000 MHz, designed for low jitter and low current consumption. It is packaged in a 3.2 x 2.5 mm SMD case with six pins, supporting a 3.3 V supply voltage and an extended operating temperature range of -40°C to +85°C. Frequency stability is ±2.5 ppm over temperature, with initial calibration tolerance of ±1.0 ppm at +25°C. Phase jitter is 1.1 ps RMS from 12 kHz to 20 MHz, and rise/fall times are 1.5 to 3.0 ns. Output enable/disable times are 200 ns and 50 ns respectively, with an input current of 30 mA at 125.1-250 MHz. The device meets MSL 1 moisture sensitivity level and includes an internal pull-up on the output enable pin.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
125MHz TCXO HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Frequency: 5MHz ~ 1.6GHz
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
XTAL OSC TCXO 125.0000MHZ HCMOS
| ECS Inc. International | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | ETXO-H33CL-125.000 | XC2135-ND | ETXO-H33CL-125.000 | |
| Product Name | Surface Mount Oscillators | Oscillators | Connectors,Interconnects | Oscillators |
| Oscillator Type | TCXO | TCXO | TCXO; TCXO | |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead | 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | ||
| Frequency | 125 MHz | 5 to 1600 MHz | 125 MHz |