The ECXV-L series is a family of surface mount LVDS voltage-controlled crystal oscillators (VCXO) designed for low jitter and low current operation. Available in 2.5V (ECXV-L2) and 3.3V (ECXV-L3) versions, it supports frequencies from 10.000 to 1500.00 MHz with a phase jitter of 1.0 ps RMS (12 kHz to 20 MHz). The ECXV-L35C2N variant uses a 5.0 x 3.2 mm package with ±25 ppm frequency stability, operates from -40°C to +85°C, and features a control voltage range of 0.3 to 3.0 VDC. Output levels are differential LVDS with a 48/52% output symmetry at 50% VDD. The device is housed in a ceramic base with gold plating and meets ESD Human Body Model standards up to 3 kV. Power consumption ranges from 18 mA to 28 mA depending on frequency.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
100MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECXV-L35C2N-100.000 | 50-ECXV-L35C2N-100.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | VCXO | VCXO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 100 MHz |