ECS Inc. International Surface Mount Oscillators ECXV-H37C3N-77.760

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECXV-H series is a family of surface mount voltage-controlled crystal oscillators (VCXO) with HCMOS output, operating from 10.000 to 250.000 MHz. The ECXV-H37C3N-77.760 variant uses a 7x5 mm package with a 3.3 V supply and a ±25 ppm frequency pulling range. It operates from -40°C to +85°C and draws 35 mA at 77.76 MHz. Phase jitter is 1.0 ps RMS (12 kHz to 20 MHz). Output load is 15 pF, rise and fall times are 600 to 1500 ps, and output enable/disable times are 200 ns and 50 ns respectively. Pin 2 has an internal pull-up resistor. Moisture sensitivity level is 1, and ESD tolerance is 3 kV HBM.

Datasheet Summary
Powered by GS/AI

The ECXV-H series is a family of surface mount voltage-controlled crystal oscillators (VCXO) with HCMOS output, operating from 10.000 to 250.000 MHz. The ECXV-H37C3N-77.760 variant uses a 7x5 mm package with a 3.3 V supply and a ±25 ppm frequency pulling range. It operates from -40°C to +85°C and draws 35 mA at 77.76 MHz. Phase jitter is 1.0 ps RMS (12 kHz to 20 MHz). Output load is 15 pF, rise and fall times are 600 to 1500 ps, and output enable/disable times are 200 ns and 50 ns respectively. Pin 2 has an internal pull-up resistor. Moisture sensitivity level is 1, and ESD tolerance is 3 kV HBM.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECXV-H37C3N-77.760 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECXV-H37C3N-77.760
Surface Mount Oscillators ECXV-H37C3N-77.760
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - 50-ECXV-H37C3N-77.760-ND - DigiKey
Thief River Falls, MN, United States
77.76MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

77.76MHz VCXO HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECXV-H37C3N-77.760 50-ECXV-H37C3N-77.760-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 77.76 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECOC-2522-13.000-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers