The ECXV-H series comprises surface mount voltage-controlled crystal oscillators (VCXOs) with HCMOS outputs, designed for low jitter and low current consumption. Available in 2.5V (ECXV-H2) and 3.3V (ECXV-H3) versions, the oscillators operate from 10.000 to 250.000 MHz with frequency pulling ranges of ±50 ppm for 3.2 × 2.5 mm and 2.5 × 2 mm packages, and ±100 ppm for 5 × 3.2 mm and 7 × 5 mm packages. Phase jitter is specified at 1.0 ps RMS (12 kHz to 20 MHz). Operating temperatures range from -10°C to +70°C standard, or -40°C to +105°C for extended variants. The devices feature a 6-pin ceramic package with gold termination and comply with moisture sensitivity level 1. Output load is 15 pF, with rise and fall times up to 1500 ps. ESD tolerance is rated at 3 kV HBM.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECXV-H |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | VCXO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 10 to 250 MHz |