The ECX-P35CM-25.000 is a surface mount LVPECL crystal oscillator with a 3.3 V supply, 5.0 x 3.2 mm package size, and ±25 ppm frequency stability over the -40 to +85 °C operating temperature range. It operates from 10.0 to 1500.0 MHz with a typical RMS phase jitter of 1.0 ps from 12 kHz to 20 MHz. Input current is 46 mA at 25.000 MHz. The oscillator features differential output, 200 ns enable time, 50 ns disable time, and an internal pull-up on the output enable pin. Moisture sensitivity level is 1, termination is gold, and ESD tolerance is 3 kV Human Body Model.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-P35CM-25.000 | ECX-P35CM-25.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 25 MHz |