ECS Inc. International Surface Mount Oscillators ECX-P35CM-16.000

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-P series is a family of LVPECL surface mount crystal oscillators designed for low jitter and low current operation. Available in 2.5V (ECX-P2) and 3.3V (ECX-P3) versions, the package sizes are 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The ECX-P35C variant operates at 3.3V with a frequency stability of ±25 ppm over the extended temperature range of -40°C to +85°C and supports frequencies from 10.000 to 1500.0 MHz. The oscillator draws 46 mA at 10.0-100.0 MHz, with output symmetry of 48/52%, differential outputs, and a phase jitter of 1.0 ps RMS over 12 kHz to 20 MHz. It features an enable pin with internal pull-up, a start-up time of 10 ms, and a moisture sensitivity level of 1. Mounting is SMD with gold termination and a ceramic base.

Datasheet Summary
Powered by GS/AI

The ECX-P series is a family of LVPECL surface mount crystal oscillators designed for low jitter and low current operation. Available in 2.5V (ECX-P2) and 3.3V (ECX-P3) versions, the package sizes are 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The ECX-P35C variant operates at 3.3V with a frequency stability of ±25 ppm over the extended temperature range of -40°C to +85°C and supports frequencies from 10.000 to 1500.0 MHz. The oscillator draws 46 mA at 10.0-100.0 MHz, with output symmetry of 48/52%, differential outputs, and a phase jitter of 1.0 ps RMS over 12 kHz to 20 MHz. It features an enable pin with internal pull-up, a start-up time of 10 ms, and a moisture sensitivity level of 1. Mounting is SMD with gold termination and a ceramic base.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECX-P35CM-16.000 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECX-P35CM-16.000
Surface Mount Oscillators ECX-P35CM-16.000
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECX-P35CM-16.000-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

16MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECX-P35CM-16.000 ECX-P35CM-16.000-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-270-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Surface Mount Oscillators - ECS-2018 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - XC249-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Through Hole Crystals - ECS-180-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 18 MHz
View Details
3 suppliers