The ECX-P series is a family of surface mount LVPECL crystal-controlled oscillators with frequencies from 10.000 to 1500.0 MHz. The ECX-P3 variant operates at 3.3 V with a package size of 3.2 x 2.5 mm. It offers frequency stability options of ±20, ±25, ±50, or ±100 ppm, with the 'C' option specifying ±25 ppm. Operating temperature ranges from 0 to +70°C for standard versions and -40 to +85°C for extended versions. The output rise and fall times are 150 to 250 ps, and phase jitter is 1.0 ps RMS over the 12 kHz to 20 MHz band. Input current ranges from 48 mA at 10-100 MHz to 68 mA at 500.1-1500 MHz. The oscillator supports differential LVPECL output with enable/disable functionality and meets ESD sensitivity up to 3 kV Human Body Model. Moisture sensitivity level is 1 with gold termination.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
75MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-P33CM-75.000 | ECX-P33CM-75.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 75 MHz |