ECX-P33BN-622.080 is a surface mount LVPECL crystal oscillator with a 3.3 V supply, ±50 ppm frequency stability, and a 622.080 MHz output frequency. It occupies a 3.2 mm × 2.5 mm package and operates from -40 °C to +85 °C. The oscillator has a phase jitter of 1.2 ps RMS over 12 kHz to 20 MHz, an input current of 65 mA, and a rise/fall time of 150 to 250 ps. The output levels are defined by Vdd-1.85 V for logic low and Vdd-1.03 V for logic high, with a differential load. Pin 1 has an internal pull-up and functions as an enable input. The device meets a moisture sensitivity level of 1 and is ESD protected up to 3 kV human body model.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
622.08MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-P33BN-622.080 | ECX-P33BN-622.080-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 622 MHz |