The ECX-P series is a family of LVPECL crystal-controlled surface mount oscillators offering frequency ranges from 10.000 to 1500.0 MHz, with supply voltages of 2.5V or 3.3V. The ECX-P2 variant operates at 2.5V and is available in a 5.0 x 3.2 mm package with frequency stability options of ±20, ±25, ±50, or ±100 ppm. The device dissipates 65 to 68 mA at 500.1 to 1500.0 MHz, maintains a 48/52% output symmetry, and exhibits 1.0 ps RMS phase jitter over the 12 kHz to 20 MHz bandwidth. Operating temperatures range from 0°C to +70°C standard or -40°C to +85°C with the N option. It features a differential output, +3.63 V maximum absolute voltage, and meets ESD sensitivity of 3 kV HBM. The package is ceramic with gold plating and is rated MSL 1.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
644.5313MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-P25BN-644.5313 | ECX-P25BN-644.5313-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 645 MHz |