The ECX-L37CM-500.000 is a surface mount LVDS crystal oscillator in a 7.0 × 5.0 mm package, operating from a +3.3 V supply with a frequency of 500.000 MHz. It offers ±25 ppm frequency stability over the extended temperature range of −40 °C to +85 °C. The oscillator consumes 26 mA typical current at 500.1-1500.0 MHz, delivers a differential output voltage of 175-350 mV, and maintains an offset voltage of 1.25 V. Output rise and fall times are up to 500 ps, with phase jitter of 1.1 ps RMS from 12 kHz to 20 MHz. The device features an enable pin with internal pull-up, a start-up time of 10 ms, and meets ESD Class 3A per Human Body Model. Moisture sensitivity is Level 1, with gold termination.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
500MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-L37CM-500.000 | ECX-L37CM-500.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 500 MHz |