The ECX-L33CM-100.000 is a surface mount LVDS oscillator operating at 100.000 MHz, with a 3.2 × 2.5 mm package size, 3.3 V supply, and ±25 ppm frequency stability over the industrial temperature range of -40⁰C to +85⁰C. It features a differential output voltage of 175 to 350 mV, rise and fall times up to 500 ps, and an RMS phase jitter of 0.9 ps (12 kHz to 20 MHz). The unit draws 18 mA typical current, supports output enable/disable via pin 1 with a 200 ns enable time and 50 ns disable time, and meets Moisture Sensitivity Level 1 with gold termination. ESD tolerance is rated at 3 kV HBM.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
100MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-L33CM-100.000 | ECX-L33CM-100.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 100 MHz |