ECX-L33BN-212.500 is a surface mount LVDS crystal oscillator with a 3.3V supply, ±50 ppm frequency stability, and a 212.5 MHz output frequency. It operates from -20°C to +70°C, has a 3.2 x 2.5 mm package size, and draws 21 mA typical input current at this frequency. The differential output voltage is 175 to 350 mV, with an offset voltage of 1.25 V, rise and fall times up to 500 ps, and RMS phase jitter of 1.0 ps from 12 kHz to 20 MHz. The output enable/disable pins feature internal pull-up and comply with a 3 kV ESD human body model rating. Moisture sensitivity is level 1, with gold termination finish.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
212.5MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-L33BN-212.500 | ECX-L33BN-212.500-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 212 MHz |