ECS Inc. International Surface Mount Oscillators ECX-L27CM-25.000

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-L27CM-25.000 is a surface mount LVDS crystal oscillator from the ECX-L series, designed for low jitter and low current operation. It operates at 25.000 MHz with a 2.5V supply (ECX-L2), in a 7.0 x 5.0 mm package, and meets frequency stability option C of ±25 ppm. The operating temperature range is -40⁰C to +85⁰C. Output differential voltage is 175 to 350 mV with a 100 Ω load, and output rise and fall times range from 150 to 500 ps. Phase jitter is 1.1 ps RMS (12 kHz to 20 MHz). The device has an enable pin with internal pull-up, aoip 6 for VDD, pin 3 for ground, pins 4 and 5 for differential outputs, and pins 1 and 2 as no connects. ESD tolerance is 3 kV HBM, and moisture sensitivity level is 1.

Datasheet Summary
Powered by GS/AI

The ECX-L27CM-25.000 is a surface mount LVDS crystal oscillator from the ECX-L series, designed for low jitter and low current operation. It operates at 25.000 MHz with a 2.5V supply (ECX-L2), in a 7.0 x 5.0 mm package, and meets frequency stability option C of ±25 ppm. The operating temperature range is -40⁰C to +85⁰C. Output differential voltage is 175 to 350 mV with a 100 Ω load, and output rise and fall times range from 150 to 500 ps. Phase jitter is 1.1 ps RMS (12 kHz to 20 MHz). The device has an enable pin with internal pull-up, aoip 6 for VDD, pin 3 for ground, pins 4 and 5 for differential outputs, and pins 1 and 2 as no connects. ESD tolerance is 3 kV HBM, and moisture sensitivity level is 1.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECX-L27CM-25.000 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECX-L27CM-25.000
Surface Mount Oscillators ECX-L27CM-25.000
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECX-L27CM-25.000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECX-L27CM-25.000 ECX-L27CM-25.000-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-10.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-20.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-100-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECS-1633-160-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers