The ECX-L27CM-156.250 is a surface mount LVDS crystal oscillator with a 7.0 x 5.0 mm package, operating from a 2.5 V supply and offering ±25 ppm frequency stability over -40°C to +85°C. It supports output frequencies from 10.000 to 1500.0 MHz, with a differential output voltage of 175 to 350 mV and a typical RMS phase jitter of 0.9 ps from 12 kHz to 20 MHz. Input current is 26 mA at 156.250 MHz, rise and fall times are 150 to 500 ps, and enable/disable times are 200 ns and 50 ns respectively. The device includes an internal pull-up on the enable pin and operates with a 100 Ω differential load. Moisture sensitivity level is 1, ESD tolerance is 3 kV HBM, and termination is gold-plated.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
156.25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-L27CM-156.250 | ECX-L27CM-156.250-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 156 MHz |