The ECX-L series is a family of surface mount, crystal-controlled LVDS oscillators with frequencies from 10.000 to 1500.0 MHz, available in 2.5V (ECX-L2) or 3.3V (ECX-L3) supply options. The 3.2x2.5mm package variant (L23) offers frequency stability options of ±20 to ±100 ppm, operating temperature ranges from -40 to +85°C with the N option, and operates with a 100 Ω differential load. Output swing is 175 to 350 mV with a 1.25 V offset, and jitter is specified as 0.8 to 1.5 ps RMS depending on frequency. Input current ranges from 16 to 28 mA based on output frequency. The device supports enable/disable control with 200 ns enable and 50 ns disable times, and meets ESD Human Body Model ratings up to 3 kV.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
644.5313MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-L23CM-644.5313 | ECX-L23CM-644.5313-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 645 MHz |