The ECX-L series comprises surface mount LVDS crystal oscillators for low jitter and low current applications, available in 2.5V and 3.3V versions. Packages range from 2.5×2mm to 7×5mm SMD. Frequency spans 10.000 to 1500.0 MHz with stability options of ±20 to ±100 ppm. Operating temperature is 0 to +70°C standard or -40 to +85°C for the N option. Supply voltage tolerances are ±5% for both variants. Differential output voltage is 175 to 350 mV across a 100 Ω load. Rise and fall times reach 500 ps. Input current ranges from 16 mA to 28 mA based on frequency. Phase jitter is 0.8 to 1.5 ps RMS. Output enable/disable times are 200 ns and 50 ns. Moisture sensitivity level is 1, with gold termination and 3 kV ESD protection.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECX-L |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 10 to 1500 MHz |