The ECX-H series is a family of HCMOS surface mount crystal oscillators with frequency ranges from 10.000 to 250.00 MHz, operating from +2.5V or +3.3V supplies. The ECX-H37CM-20.000 variant uses a 7.0 x 5.0 mm package, operates with ±25 ppm frequency stability over -40°C to +85°C, and consumes 20 mA at 20 MHz with a 15 pF load. Output rise and fall times are 600 ps minimum, phase jitter is 0.93 ps RMS (12 kHz to 20 MHz), and the enable/disable times are 200 ns and 50 ns respectively. ESD protection is rated at 3 kV HBM. The package is ceramic with gold termination and complies with MSL level 1. Output enable is controlled via pin 1, which has an internal pull-up resistor when left open.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H37CM-20.000 | ECX-H37CM-20.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 20 MHz |