ECX-H35CM-50.000 is a surface mount HCMOS crystal oscillator with a 50.000 MHz frequency, 3.3 V supply, ±25 ppm frequency stability, and a 5.0 x 3.2 mm package. It operates from -40°C to +85°C, draws 25 mA typical current, and features a 1.0 ps RMS phase jitter from 12 kHz to 20 MHz. The output is HCMOS with a 15 pF load, and the enable pin has an internal pull-up. The package is ceramic with gold plating and is moisture sensitive level 1.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H35CM-50.000 | ECX-H35CM-50.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 50 MHz |