ECS Inc. International Surface Mount Oscillators ECX-H33CM-12.288

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-H33CM-12.288 is a surface mount HCMOS crystal oscillator with a 3.3V supply, ±25 ppm frequency stability, and a 12.288 MHz output. It is packaged in a 3.2 x 2.5 mm SMD case with a temperature range of -20°C to +70°C. The device consumes 20 mA at 10 MHz, has a phase jitter of 0.94 ps RMS (12 kHz to 20 MHz), and an output enable/disable time of 200 ns and 50 ns respectively. It meets the moisture sensitivity level 1 standard and has a gold termination finish.

Datasheet Summary
Powered by GS/AI

The ECX-H33CM-12.288 is a surface mount HCMOS crystal oscillator with a 3.3V supply, ±25 ppm frequency stability, and a 12.288 MHz output. It is packaged in a 3.2 x 2.5 mm SMD case with a temperature range of -20°C to +70°C. The device consumes 20 mA at 10 MHz, has a phase jitter of 0.94 ps RMS (12 kHz to 20 MHz), and an output enable/disable time of 200 ns and 50 ns respectively. It meets the moisture sensitivity level 1 standard and has a gold termination finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECX-H33CM-12.288 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECX-H33CM-12.288
Surface Mount Oscillators ECX-H33CM-12.288
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECX-H33CM-12.288-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

12.288MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECX-H33CM-12.288 ECX-H33CM-12.288-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 12.29 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-080-DN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
3 suppliers
Oscillators - XC251-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECS-2016MV-080-CN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers