ECX-H33BN-25.000 is a surface mount HCMOS crystal oscillator operating at 25.000 MHz with a 3.3V supply. It is housed in a 3.2 x 2.5 mm ceramic package and operates across an extended temperature range of -40°C to +85°C. The frequency stability is ±50 ppm inclusive of all conditions. Input current is 20 mA at 10.0 to 50.0 MHz, with output symmetry of 48/52% at 50% Vcc. Phase jitter is 0.93 ps RMS over 12 kHz to 20 MHz. Output enable and disable times are 200 ns and 50 ns respectively. ESD tolerance is 3 kV HBM. The output load is 15 pF, and the rise and fall times are 600 ps maximum. The pinout includes supply voltage on pin 6, ground on pin 3, and output on pin 4. Pin 1 has an internal pull-up for output enable. Moisture sensitivity is MSL level 1 with gold termination.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H33BN-25.000 | ECX-H33BN-25.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 25 MHz |