The ECX-H series is a family of HCMOS crystal-controlled surface mount oscillators designed for low jitter and low current consumption. Available in 2.5V (ECX-H2) and 3.3V (ECX-H3) versions, the oscillator operates over temperature ranges from -10°C to +70°C or extended -40°C to +85°C with the N option. It supports frequencies from 10.000 to 250.000 MHz with frequency stability options of ±20, ±25, ±50, or ±100 ppm. The device has an output load of 15 pF, rise and fall times up to 1500 ps, and phase jitter of 1.0 ps RMS over 12 kHz to 20 MHz. It is housed in a 3.2 x 2.5 mm package with gold termination and meets moisture sensitivity level 1. Pin 1 has an internal pull-up for enable functionality. Absolute supply voltage maximum is 3.63 VDC.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
14.31818MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H33BN-14.31818 | ECX-H33BN-14.31818-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 14.32 MHz |