ECX-H27CM-14.7456 is a surface mount HCMOS crystal oscillator operating at 14.7456 MHz with a 2.5 V supply. It is packaged in a 7.0 x 5.0 mm case and operates over the extended temperature range of -40 °C to +85 °C with a frequency stability of ±25 ppm. The oscillator has a phase jitter of 1.0 ps RMS from 12 kHz to 20 MHz, input current of 20 mA at this frequency, and HCMOS output with a 15 pF load. Output enable and disable times are 200 ns and 50 ns respectively. The device meets ESD protection of 3 kV human body model and has an aging rate of ±2 ppm per year at +25 °C. The pinout includes supply voltage on pin 6, ground on pin 3, and output on pin 4, with pin 1 functioning as output enable or left open. Moisture sensitivity level is 1 with gold termination.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
14.7456MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H27CM-14.7456 | ECX-H27CM-14.7456-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 14.75 MHz |