ECX-H25CM-62.500 is a surface mount HCMOS crystal oscillator operating at 62.500 MHz with a 2.5 V supply, ±25 ppm frequency stability, and a -20 to +70°C operating range. It is mounted in a 5.0 × 3.2 mm package, draws 25 mA typical current, and has a phase jitter of 1.03 ps RMS from 12 kHz to 20 MHz. Output rise and fall times are 600 to 1500 ps, with HCMOS-compatible 15 pF load. The pinout includes output on pin 4, supply on pin 6, ground on pin 3, and an output enable/disabled function on pin 1 with an internal pull-up. ESD tolerance is 3 kV human body model, and moisture sensitivity is rated at MSL 1.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
62.5MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H25CM-62.500 | ECX-H25CM-62.500-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 62.5 MHz |