The ECX-H25CM-12.500 is a surface mount HCMOS crystal oscillator with a 2.5V supply, 5.0 x 3.2 mm package size, and ±25 ppm frequency stability over -40 to +85°C. It operates from 10.000 to 250.00 MHz, with a 12.500 MHz output frequency, and consumes 20 mA at this frequency. Phase jitter is 1.0 ps RMS from 12 kHz to 20 MHz, rise and fall times are up to 1500 ps, and output load is 15 pF. The oscillator uses a ceramic base with gold plating, meets ESD Class 3 kV, and has a moisture sensitivity level of 1. Pin 1 is an output enable pin with internal pull-up.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
12.5MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H25CM-12.500 | ECX-H25CM-12.500-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 12.5 MHz |