ECX-H23CM-33.000 is a surface mount HCMOS crystal oscillator operating at 33.000 MHz with a 2.5 V supply voltage, ±25 ppm frequency stability, and a -20 to +70 °C operating temperature range. It is packaged in a 3.2 x 2.5 mm surface mount case with six pins and a gold termination finish. The oscillator provides a 15 pF HCMOS output load, ≤1.0 ps RMS phase jitter from 12 kHz to 20 MHz, rise and fall times up to 1500 ps, and a typical input current of 25 mA. Enable and disable times are 200 ns and 50 ns respectively. The part meets a Moisture Sensitivity Level 1 rating and has an ESD tolerance of 3 kV human body model. Output enable is controlled via pin 1 with an internal pull-up resistor.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
33MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H23CM-33.000 | ECX-H23CM-33.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 33 MHz |