The ECS-VXO-75 is a 5.0V surface mount voltage-controlled crystal oscillator with a tri-state function in a miniature ceramic SMD package, offering a frequency range of 3.000 to 77.760 MHz, a frequency stability of ±50 ppm, and a pulling range of ±100 ppm. It operates from -10°C to +70°C, has a 1.6 mm profile, and requires a 0.01 to 0.1 µF bypass capacitor between VCC (Pad 6) and GND (Pad 3). The control voltage range is 0.5 to 4.5 V DC, with a rise and fall time of 5 ns, and output symmetry of 40/60 or 60/40 at half VCC. It includes logic-level inputs for tri-state control with 10% and 90% VCC thresholds, a start-up time of 10 ms, a modulation bandwidth of 10 kHz, and is RoHS compliant. The packaging is seam welded and available in tape and reel format (1,000 pcs).
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-VXO-75 |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | VCXO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 3 to 77.76 MHz |