ECS Inc. International Surface Mount Oscillators ECS-VXO-73

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-VXO-73 is a miniature Voltage Controlled Crystal Oscillator (VCXO) designed for applications requiring a compact and low-profile solution. It operates at a supply voltage of 3.3V and features a frequency range from 3.000 MHz to 77.760 MHz. The device has a low power consumption of 20 mA under no load conditions and offers a frequency stability of ¬±50 ppm across all conditions. This VCXO includes tri-state functionality, allowing for flexible control in various applications. It is housed in a ceramic surface mount package with a profile of 1.6 mm, making it suitable for portable PC and instrumentation applications. The operating temperature range is from -10¬8C to +70¬8C, with a storage temperature range of -40¬8C to +85¬8C. The device is RoHS compliant and is available in tape and reel packaging for efficient handling and assembly. Engineers considering the ECS-VXO-73 should note its modulation bandwidth of 10 KHz and a start-up time of 10 ms, which may be relevant for timing applications. Additionally, a bypass capacitor of 0.01 to 0.1 ¬µF is recommended for stable oscillation.

Datasheet Summary
Powered by GS/AI

The ECS-VXO-73 is a miniature Voltage Controlled Crystal Oscillator (VCXO) designed for applications requiring a compact and low-profile solution. It operates at a supply voltage of 3.3V and features a frequency range from 3.000 MHz to 77.760 MHz. The device has a low power consumption of 20 mA under no load conditions and offers a frequency stability of ¬±50 ppm across all conditions. This VCXO includes tri-state functionality, allowing for flexible control in various applications. It is housed in a ceramic surface mount package with a profile of 1.6 mm, making it suitable for portable PC and instrumentation applications. The operating temperature range is from -10¬8C to +70¬8C, with a storage temperature range of -40¬8C to +85¬8C. The device is RoHS compliant and is available in tape and reel packaging for efficient handling and assembly. Engineers considering the ECS-VXO-73 should note its modulation bandwidth of 10 KHz and a start-up time of 10 ms, which may be relevant for timing applications. Additionally, a bypass capacitor of 0.01 to 0.1 ¬µF is recommended for stable oscillation.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-VXO-73 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-VXO-73
Surface Mount Oscillators ECS-VXO-73
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Oscillators
Product Number ECS-VXO-73
Product Name Surface Mount Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3 to 77.76 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - ECOC-2522-100.000-5HS-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECS-2016MV-250-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Surface Mount Crystals - ECS-120-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Oscillators - XC267-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details