The ECS-TXO-3225MV is a HCMOS TCXO designed for portable and wireless applications, featuring a compact 3.2 x 2.5 x 1.2 mm ceramic package. It operates with a MultiVolt,Ñ¢ capability, accepting input voltages from 1.7V to 3.6V, making it compatible with 1.8V, 2.5V, or 3.3V power supplies. The device offers a frequency range of 8.000 to 60.000 MHz and maintains frequency stability of ±2.5 ppm over the temperature range of -30°C to +85°C. Additional specifications include a current consumption of 6.0 mA, a start-up time of 10 ms, and phase noise of -145 dBc/Hz at a 10 kHz offset. The TCXO is PbFree and RoHS compliant, with a moisture sensitivity level of MSL 1. The output load is CMOS compatible with a rise and fall time of 5 ns. This product is suitable for applications requiring precise timing and stability.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-TXO-3225MV |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 8 to 60 MHz |