ECS Inc. International Programmable Oscillators ECS-P85-BX

Description
XO (Standard) HCMOS 1MHz ~ 150MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet
Description
XO (Standard) HCMOS 1MHz ~ 150MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - ECS-P85-BX-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
ECS-P85-BX-ND
Programmable Oscillators ECS-P85-BX-ND
XO (Standard) HCMOS 1MHz ~ 150MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)

XO (Standard) HCMOS 1MHz ~ 150MHz Programmable Oscillator 5V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet
Programmable Oscillators - ECS-P85-BX - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
ECS-P85-BX
Programmable Oscillators ECS-P85-BX
XTAL OSC PROG XO HCMOS 5V 50PPM

XTAL OSC PROG XO HCMOS 5V 50PPM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number ECS-P85-BX-ND ECS-P85-BX
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can) Through Hole
Features / Standards Lead-Free; Programmable
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-OM-0100-C7-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - 74HCT5555N,112 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 75 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0000.003000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details