XO (Standard) HCMOS 1MHz ~ 125MHz Programmable Oscillator 3.3V Enable/Disable 8-DIP, 4 Leads (Half Size, Metal Can)
XTAL OSC PROG XO HCMOS 3.3V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-P83-AN-ND | ECS-P83-AN |
| Product Name | Programmable Oscillators | Programmable Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can) | Through Hole |
| Features / Standards | Programmable | |
| Frequency Stability | 100 ppm |