ECS Inc. International Programmable Oscillators ECS-P75-AN

Description
XO (Standard) HCMOS 1MHz ~ 150MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
XO (Standard) HCMOS 1MHz ~ 150MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - ECS-P75-AN-ND - DigiKey
Thief River Falls, MN, United States
Programmable Oscillators
ECS-P75-AN-ND
Programmable Oscillators ECS-P75-AN-ND
XO (Standard) HCMOS 1MHz ~ 150MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead

XO (Standard) HCMOS 1MHz ~ 150MHz Programmable Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Programmable Oscillators - ECS-P75-AN - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
ECS-P75-AN
Programmable Oscillators ECS-P75-AN
XTAL OSC PROG XO HCMOS 5V 100PPM

XTAL OSC PROG XO HCMOS 5V 100PPM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number ECS-P75-AN-ND ECS-P75-AN
Product Name Programmable Oscillators Programmable Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free; Programmable
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - SIT9005AIF72D25DB100.000000D - 895178-SIT9005AIF72D25DB100.000000D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510BAA100M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - SE555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers