The ECS-8FX is a CMOS compatible surface mount oscillator designed for use in various electronic applications. It operates at supply voltages of 5.0V and 3.3V, with a frequency range from 1.000 MHz to 80.000 MHz. The device is suitable for reflow soldering and is RoHS compliant, making it a viable option for environmentally conscious projects. The oscillator features an extended operating temperature range of -40°C to +85°C and a storage temperature range of -55°C to +125°C. It has a frequency tolerance of ±100 ppm at temperatures from -10°C to +70°C and ±200 ppm from -40°C to +85°C. Input current varies based on frequency, with a maximum of 35 mA at higher frequencies. Output characteristics include a rise and fall time of 6 to 8 ns, depending on the frequency, and output symmetry of 40/60% to 60/40%. The device supports TTL and CMOS output loads, with specific output voltage levels defined for low and high states. The ECS-8FX is packaged in a compact size of 0.551" L x 0.341" W (14.00mm x 8.65mm), making it suitable for space-constrained designs.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
| ECS Inc. International | |
|---|---|
| Product Category | Oscillators |
| Product Number | ECS-8FX |
| Product Name | Surface Mount Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 1 to 80 MHz |