ECS Inc. International Oscillators ECS-8FMX-320-TR

Description
32MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Request a Quote Datasheet
Description
32MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 50-ECS-8FMX-320-TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

32MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet
Oscillators - 50-ECS-8FMX-320-TRCT-ND - DigiKey
Thief River Falls, MN, United States
32MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

32MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet
Oscillators - 50-ECS-8FMX-320-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

32MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet
Oscillators - ECS-8FMX-320-TR - 809799-ECS-8FMX-320-TR - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ECS-8FMX-320-TR
809799-ECS-8FMX-320-TR
Oscillators - ECS-8FMX-320-TR 809799-ECS-8FMX-320-TR
Manufacturer: ECS Inc. Win Source Part Number: 809799-ECS-8FMX-320- TR Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 32MHz Function: Enable/Disable Output: CMOS, TTL Frequency Stability: ±200ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.551" L x 0.341" W (14.00mm x 8.65mm) Manufacturer Package: 4-SOJ, 5.08mm pitch Height - Seated (Maximum): 0.185" (4.70mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V Base Resonator: Crystal Current - Supply (Maximum): 35mA

Manufacturer: ECS Inc.
Win Source Part Number: 809799-ECS-8FMX-320-TR
Packaging: Reel
Type: XO (Standard)
Mounting Style: SMD
Frequency: 32MHz
Function: Enable/Disable
Output: CMOS, TTL
Frequency Stability: ±200ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.551" L x 0.341" W (14.00mm x 8.65mm)
Manufacturer Package: 4-SOJ, 5.08mm pitch
Height - Seated (Maximum): 0.185" (4.70mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V
Base Resonator: Crystal
Current - Supply (Maximum): 35mA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 50-ECS-8FMX-320-TR-ND 809799-ECS-8FMX-320-TR
Product Name Oscillators Oscillators - ECS-8FMX-320-TR
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SOJ, 5.08mm pitch Surface Mount
Features / Standards Lead-Free
Frequency Stability 200 ppm 200 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.350000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.50E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - XC228-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - 863-510ACA140M250AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-369-319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details