ECS Inc. International Oscillators ECS-8FMX-100-TR

Description
10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Request a Quote Datasheet
Description
10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - XC1332TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1332TR-ND
Oscillators XC1332TR-ND
10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet
Oscillators - XC1332CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1332CT-ND
Oscillators XC1332CT-ND
10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet
Oscillators - XC1332DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC1332DKR-ND
Oscillators XC1332DKR-ND
10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number XC1332TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SOJ, 5.08mm pitch
Features / Standards Lead-Free
Frequency Stability 200 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY25701FJXC - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BAB100M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details