ECS Inc. International Oscillators - ECS-8FM-100-TR ECS-8FM-100-TR

Description
Manufacturer: ECS Inc. Win Source Part Number: 773654-ECS-8FM-100-T R Series: ECS-8F Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 4-SOJ, 5.08mm pitch Mounting: SMD Frequency: 10MHz Operating Supply Voltage: 5V Function: Enable/Disable Output: CMOS, TTL Frequency Stability: ±200ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.551" L x 0.341" W (14.00mm x 8.65mm) Height - Seated (Maximum): 0.185" (4.70mm) Maximum Supply Current: 23mA Alternative Parts (Cross-Reference): EC1445SJTS-10.000M TR; EH1400SJTTS-10.000M; EH1400SJTTS-10.000M TR; SG-615P 10.0000MB: ROHS; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ECS Inc. Win Source Part Number: 773654-ECS-8FM-100-T R Series: ECS-8F Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 4-SOJ, 5.08mm pitch Mounting: SMD Frequency: 10MHz Operating Supply Voltage: 5V Function: Enable/Disable Output: CMOS, TTL Frequency Stability: ±200ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.551" L x 0.341" W (14.00mm x 8.65mm) Height - Seated (Maximum): 0.185" (4.70mm) Maximum Supply Current: 23mA Alternative Parts (Cross-Reference): EC1445SJTS-10.000M TR; EH1400SJTTS-10.000M; EH1400SJTTS-10.000M TR; SG-615P 10.0000MB: ROHS; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - ECS-8FM-100-TR - 773654-ECS-8FM-100-TR - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ECS-8FM-100-TR
773654-ECS-8FM-100-TR
Oscillators - ECS-8FM-100-TR 773654-ECS-8FM-100-TR
Manufacturer: ECS Inc. Win Source Part Number: 773654-ECS-8FM-100-T R Series: ECS-8F Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 4-SOJ, 5.08mm pitch Mounting: SMD Frequency: 10MHz Operating Supply Voltage: 5V Function: Enable/Disable Output: CMOS, TTL Frequency Stability: ±200ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.551" L x 0.341" W (14.00mm x 8.65mm) Height - Seated (Maximum): 0.185" (4.70mm) Maximum Supply Current: 23mA Alternative Parts (Cross-Reference): EC1445SJTS-10.000M TR; EH1400SJTTS-10.000M; EH1400SJTTS-10.000M TR; SG-615P 10.0000MB: ROHS; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ECS Inc.
Win Source Part Number: 773654-ECS-8FM-100-TR
Series: ECS-8F
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SOJ, 5.08mm pitch
Mounting: SMD
Frequency: 10MHz
Operating Supply Voltage: 5V
Function: Enable/Disable
Output: CMOS, TTL
Frequency Stability: ±200ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.551" L x 0.341" W (14.00mm x 8.65mm)
Height - Seated (Maximum): 0.185" (4.70mm)
Maximum Supply Current: 23mA
Alternative Parts (Cross-Reference): EC1445SJTS-10.000M TR; EH1400SJTTS-10.000M; EH1400SJTTS-10.000M TR; SG-615P 10.0000MB: ROHS;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Oscillators - XC639TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC639TR-ND
Oscillators XC639TR-ND
10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

10MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 773654-ECS-8FM-100-TR XC639TR-ND
Product Name Oscillators - ECS-8FM-100-TR Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount Surface Mount; 4-SOJ, 5.08mm pitch
Frequency 10 MHz
Frequency Stability 200 ppm 200 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624DG4 - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
Surface Mount Oscillators - ECS-2033 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details